TDK U.S.A. Corporation Ceramic Capacitors CGA3E3NP02E102J080AA

Description
1000pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
1000pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-172574-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172574-1-ND
Ceramic Capacitors 445-172574-1-ND
1000pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1000pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-172574-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172574-6-ND
Ceramic Capacitors 445-172574-6-ND
1000pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1000pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-172574-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172574-2-ND
Ceramic Capacitors 445-172574-2-ND
1000pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1000pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, 1000Pf, 250V, 5%, C0G/np0, 0603; Capacitance Tdk - 68AC4579 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 250V, 5%, C0G/np0, 0603; Capacitance Tdk
68AC4579
Cap, 1000Pf, 250V, 5%, C0G/np0, 0603; Capacitance Tdk 68AC4579
CAP, 1000PF, 250V, 5%, C0G/NP0, 0603; Capacitance:1000pF; Voltage Rating:250V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating RoHS Compliant: Yes

CAP, 1000PF, 250V, 5%, C0G/NP0, 0603; Capacitance:1000pF; Voltage Rating:250V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CGA3E3NP02E102J080AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E3NP02E102J080AA
Ceramic Capacitors CGA3E3NP02E102J080AA
CAP CER 1000PF 250V NP0 0603

CAP CER 1000PF 250V NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-172574-1-ND 445-172574-6-ND 68AC4579 CGA3E3NP02E102J080AA
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 1000Pf, 250V, 5%, C0G/np0, 0603; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C103U050AB2BS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 0603J0100122JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details