TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E3C0G2E681J080AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E3C0G2E681J080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E3C0G2E681J080AA
Multilayer Ceramic Chip Capacitor CGA3E3C0G2E681J080AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-5748-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5748-6-ND
Ceramic Capacitors 445-5748-6-ND
680pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

680pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5748-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5748-2-ND
Ceramic Capacitors 445-5748-2-ND
680pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

680pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5748-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5748-1-ND
Ceramic Capacitors 445-5748-1-ND
680pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

680pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1794890 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1794890
MLCCs - Multilayer Ceramic Capacitors 1794890
TDK CGA3E3C0G2E681J080AA

TDK CGA3E3C0G2E681J080AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1795359 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795359
MLCCs - Multilayer Ceramic Capacitors 1795359
TDK CGA3E3C0G2E681J080AA

TDK CGA3E3C0G2E681J080AA

Supplier's Site
Multilayer Ceramic Capacitor, Cga Series, 680 Pf, 5%, C0G / Np0, 250 V, 0603 [1608 Metric] Rohs Compliant Tdk - 52W9707 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Cga Series, 680 Pf, 5%, C0G / Np0, 250 V, 0603 [1608 Metric] Rohs Compliant Tdk
52W9707
Multilayer Ceramic Capacitor, Cga Series, 680 Pf, 5%, C0G / Np0, 250 V, 0603 [1608 Metric] Rohs Compliant Tdk 52W9707
Multilayer Ceramic Capacitor, CGA Series, 680 pF, - 5%, C0G / NP0, 250 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, CGA Series, 680 pF, - 5%, C0G / NP0, 250 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E3C0G2E681J080AA 445-5748-6-ND 445-5748-2-ND 1794890 52W9707
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Multilayer Ceramic Capacitor, Cga Series, 680 Pf, 5%, C0G / Np0, 250 V, 0603 [1608 Metric] Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer Multilayer
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 6.80E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100150KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C373U040AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details