TDK Corporation Multilayer Ceramic Chip Capacitor CGA3E3C0G2E221J080AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E3C0G2E221J080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E3C0G2E221J080AA
Multilayer Ceramic Chip Capacitor CGA3E3C0G2E221J080AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-5742-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5742-2-ND
Ceramic Capacitors 445-5742-2-ND
220pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

220pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5742-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5742-6-ND
Ceramic Capacitors 445-5742-6-ND
220pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

220pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5742-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5742-1-ND
Ceramic Capacitors 445-5742-1-ND
220pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

220pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 9155786P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9155786P
MLCCs - Multilayer Ceramic Capacitors 9155786P
TDK CGA3E3C0G2E221J080AA

TDK CGA3E3C0G2E221J080AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9155786 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9155786
MLCCs - Multilayer Ceramic Capacitors 9155786
TDK CGA3E3C0G2E221J080AA

TDK CGA3E3C0G2E221J080AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1109751 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1109751
MLCCs - Multilayer Ceramic Capacitors 1109751
TDK CGA3E3C0G2E221J080AA

TDK CGA3E3C0G2E221J080AA

Supplier's Site
Multilayer Ceramic Capacitor, Cga Series, 220 Pf, 5%, C0G / Np0, 250 V, 0603 [1608 Metric] Rohs Compliant Tdk - 52W9701 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Cga Series, 220 Pf, 5%, C0G / Np0, 250 V, 0603 [1608 Metric] Rohs Compliant Tdk
52W9701
Multilayer Ceramic Capacitor, Cga Series, 220 Pf, 5%, C0G / Np0, 250 V, 0603 [1608 Metric] Rohs Compliant Tdk 52W9701
Multilayer Ceramic Capacitor, CGA Series, 220 pF, - 5%, C0G / NP0, 250 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, CGA Series, 220 pF, - 5%, C0G / NP0, 250 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, Cga Series, 220 Pf, 5%, C0G / Np0, 250 V, 0603 [1608 Metric] Rohs Compliant Tdk - 12T1650 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Cga Series, 220 Pf, 5%, C0G / Np0, 250 V, 0603 [1608 Metric] Rohs Compliant Tdk
12T1650
Multilayer Ceramic Capacitor, Cga Series, 220 Pf, 5%, C0G / Np0, 250 V, 0603 [1608 Metric] Rohs Compliant Tdk 12T1650
Multilayer Ceramic Capacitor, CGA Series, 220 pF, - 5%, C0G / NP0, 250 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, CGA Series, 220 pF, - 5%, C0G / NP0, 250 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E3C0G2E221J080AA 445-5742-2-ND 445-5742-6-ND 9155786P 9155786 52W9701
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Multilayer Ceramic Capacitor, Cga Series, 220 Pf, 5%, C0G / Np0, 250 V, 0603 [1608 Metric] Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer Multilayer Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition
Capacitance Range 2.20E-4 microF 2.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U025DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1463-2-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1701097 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details