TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E3C0G2E181J080AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E3C0G2E181J080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E3C0G2E181J080AA
Multilayer Ceramic Chip Capacitor CGA3E3C0G2E181J080AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-5741-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5741-2-ND
Ceramic Capacitors 445-5741-2-ND
180pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

180pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5741-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5741-1-ND
Ceramic Capacitors 445-5741-1-ND
180pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

180pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, Cga Series, 180 Pf, 5%, C0G / Np0, 250 V, 0603 [1608 Metric] Rohs Compliant Tdk - 12T1649 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Cga Series, 180 Pf, 5%, C0G / Np0, 250 V, 0603 [1608 Metric] Rohs Compliant Tdk
12T1649
Multilayer Ceramic Capacitor, Cga Series, 180 Pf, 5%, C0G / Np0, 250 V, 0603 [1608 Metric] Rohs Compliant Tdk 12T1649
Multilayer Ceramic Capacitor, CGA Series, 180 pF, - 5%, C0G / NP0, 250 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, CGA Series, 180 pF, - 5%, C0G / NP0, 250 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors CGA3E3C0G2E181J080AA
CAP CER 180PF 250V C0G 0603

CAP CER 180PF 250V C0G 0603

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E3C0G2E181J080AA 445-5741-2-ND 12T1649 CGA3E3C0G2E181J080AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Multilayer Ceramic Capacitor, Cga Series, 180 Pf, 5%, C0G / Np0, 250 V, 0603 [1608 Metric] Rohs Compliant Tdk Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer Single-Layer
Applications Automotive Automotive Automotive; Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.80E-4 microF 1.80E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - M20R103K5-F - 1065315-M20R103K5-F - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0100 microF
Capacitance Tolerance 10 (+/- %)
View Details
2 suppliers
Ceramic Capacitors - 1763-0402N470F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details