TDK U.S.A. Corporation Ceramic Capacitors CGA3E3C0G2E152J080AE

Description
1500pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
1500pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-175676-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175676-2-ND
Ceramic Capacitors 445-175676-2-ND
1500pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1500pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175676-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175676-1-ND
Ceramic Capacitors 445-175676-1-ND
1500pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1500pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175676-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175676-6-ND
Ceramic Capacitors 445-175676-6-ND
1500pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1500pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 1500Pf, 250V, Mlcc, 0603 Rohs Compliant Tdk - 39AH0386 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1500Pf, 250V, Mlcc, 0603 Rohs Compliant Tdk
39AH0386
Cap, Aec-Q200, 1500Pf, 250V, Mlcc, 0603 Rohs Compliant Tdk 39AH0386
CAP, AEC-Q200, 1500PF, 250V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 1500PF, 250V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - CGA3E3C0G2E152J080AE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E3C0G2E152J080AE
Ceramic Capacitors CGA3E3C0G2E152J080AE
CAP CER 1500PF 250V C0G/NP0 0603

CAP CER 1500PF 250V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-175676-2-ND 445-175676-6-ND 39AH0386 CGA3E3C0G2E152J080AE
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 1500Pf, 250V, Mlcc, 0603 Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1854968P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Ceramic Capacitors - 1608-1259-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details