TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E3C0G2E152J080AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E3C0G2E152J080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E3C0G2E152J080AA
Multilayer Ceramic Chip Capacitor CGA3E3C0G2E152J080AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-15531-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15531-1-ND
Ceramic Capacitors 445-15531-1-ND
1500pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1500pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15531-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15531-6-ND
Ceramic Capacitors 445-15531-6-ND
1500pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1500pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15531-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15531-2-ND
Ceramic Capacitors 445-15531-2-ND
1500pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1500pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1795580 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795580
MLCCs - Multilayer Ceramic Capacitors 1795580
TDK CGA3E3C0G2E152J080AA

TDK CGA3E3C0G2E152J080AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1794888 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1794888
MLCCs - Multilayer Ceramic Capacitors 1794888
TDK CGA3E3C0G2E152J080AA

TDK CGA3E3C0G2E152J080AA

Supplier's Site
Cap, 1500Pf, 250V, 5%, C0G/np0, 0603; Capacitance Tdk - 68AC4577 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Pf, 250V, 5%, C0G/np0, 0603; Capacitance Tdk
68AC4577
Cap, 1500Pf, 250V, 5%, C0G/np0, 0603; Capacitance Tdk 68AC4577
CAP, 1500PF, 250V, 5%, C0G/NP0, 0603; Capacitance:1500pF; Voltage Rating:250V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating RoHS Compliant: Yes

CAP, 1500PF, 250V, 5%, C0G/NP0, 0603; Capacitance:1500pF; Voltage Rating:250V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E3C0G2E152J080AA 445-15531-1-ND 445-15531-6-ND 1795580 68AC4577
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 1500Pf, 250V, 5%, C0G/np0, 0603; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0015 microF 0.0015 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C303U100CE2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details