TDK U.S.A. Corporation Ceramic Capacitors CGA3E3C0G2E122J080AE

Description
1200pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
1200pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-175675-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175675-1-ND
Ceramic Capacitors 445-175675-1-ND
1200pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1200pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175675-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175675-2-ND
Ceramic Capacitors 445-175675-2-ND
1200pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1200pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175675-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175675-6-ND
Ceramic Capacitors 445-175675-6-ND
1200pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1200pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA3E3C0G2E122J080AE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E3C0G2E122J080AE
Ceramic Capacitors CGA3E3C0G2E122J080AE
CAP CER 1200PF 250V C0G/NP0 0603

CAP CER 1200PF 250V C0G/NP0 0603

Supplier's Site Datasheet
Cap, Aec-Q200, 1200Pf, 250V, Mlcc, 0603 Rohs Compliant Tdk - 39AH0385 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1200Pf, 250V, Mlcc, 0603 Rohs Compliant Tdk
39AH0385
Cap, Aec-Q200, 1200Pf, 250V, Mlcc, 0603 Rohs Compliant Tdk 39AH0385
CAP, AEC-Q200, 1200PF, 250V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 1200PF, 250V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Mlcc,0603,c0G,250V,1.2Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 58AC2356 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,c0G,250V,1.2Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk
58AC2356
Mlcc,0603,c0G,250V,1.2Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk 58AC2356
MLCC,0603,C0G,250V,1 .2nF,0.8mm / Tape and Reel RoHS Compliant: Yes

MLCC,0603,C0G,250V,1.2nF,0.8mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-175675-1-ND 445-175675-6-ND CGA3E3C0G2E122J080AE 39AH0385
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 1200Pf, 250V, Mlcc, 0603 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Polymer - 127XMPL6R3MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100151FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details