TDK U.S.A. Corporation Ceramic Capacitors CGA3E3C0G2E102J080AE

Description
1000pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
1000pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-175674-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175674-6-ND
Ceramic Capacitors 445-175674-6-ND
1000pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1000pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175674-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175674-1-ND
Ceramic Capacitors 445-175674-1-ND
1000pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1000pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175674-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175674-2-ND
Ceramic Capacitors 445-175674-2-ND
1000pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1000pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 1000Pf, 250V, Mlcc, 0603 Rohs Compliant Tdk - 39AH0384 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1000Pf, 250V, Mlcc, 0603 Rohs Compliant Tdk
39AH0384
Cap, Aec-Q200, 1000Pf, 250V, Mlcc, 0603 Rohs Compliant Tdk 39AH0384
CAP, AEC-Q200, 1000PF, 250V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 1000PF, 250V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-175674-6-ND 445-175674-1-ND 39AH0384
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 1000Pf, 250V, Mlcc, 0603 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0603C103K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - 0603J0100121FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details