TDK Corporation Multilayer Ceramic Chip Capacitor CGA3E3C0G2E101J080AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E3C0G2E101J080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E3C0G2E101J080AA
Multilayer Ceramic Chip Capacitor CGA3E3C0G2E101J080AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-5738-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5738-1-ND
Ceramic Capacitors 445-5738-1-ND
100pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

100pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5738-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5738-6-ND
Ceramic Capacitors 445-5738-6-ND
100pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

100pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5738-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5738-2-ND
Ceramic Capacitors 445-5738-2-ND
100pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

100pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Smd Multilayer Ceramic Capacitor, Cga Series, 100 Pf, 5%, C0G / Np0, 250 V, 0603 [1608 Metric] Rohs Compliant Tdk - 40Y2257 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Cga Series, 100 Pf, 5%, C0G / Np0, 250 V, 0603 [1608 Metric] Rohs Compliant Tdk
40Y2257
Smd Multilayer Ceramic Capacitor, Cga Series, 100 Pf, 5%, C0G / Np0, 250 V, 0603 [1608 Metric] Rohs Compliant Tdk 40Y2257
SMD Multilayer Ceramic Capacitor, CGA Series, 100 pF, 5%, C0G / NP0, 250 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, CGA Series, 100 pF, 5%, C0G / NP0, 250 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Cga Series, 100 Pf, 5%, C0G / Np0, 250 V, 0603 [1608 Metric] Rohs Compliant Tdk - 52W9697 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Cga Series, 100 Pf, 5%, C0G / Np0, 250 V, 0603 [1608 Metric] Rohs Compliant Tdk
52W9697
Smd Multilayer Ceramic Capacitor, Cga Series, 100 Pf, 5%, C0G / Np0, 250 V, 0603 [1608 Metric] Rohs Compliant Tdk 52W9697
SMD Multilayer Ceramic Capacitor, CGA Series, 100 pF, 5%, C0G / NP0, 250 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, CGA Series, 100 pF, 5%, C0G / NP0, 250 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E3C0G2E101J080AA 445-5738-1-ND 445-5738-6-ND 40Y2257
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Smd Multilayer Ceramic Capacitor, Cga Series, 100 Pf, 5%, C0G / Np0, 250 V, 0603 [1608 Metric] Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 338-4108-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1608-05052500P200HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details