TDK U.S.A. Corporation Ceramic Capacitors CGA3E2X8R2A222K080AE

Description
2200pF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet
Description
2200pF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-173830-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173830-1-ND
Ceramic Capacitors 445-173830-1-ND
2200pF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)

2200pF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173830-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173830-2-ND
Ceramic Capacitors 445-173830-2-ND
2200pF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)

2200pF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173830-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173830-6-ND
Ceramic Capacitors 445-173830-6-ND
2200pF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)

2200pF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 2200Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk - 39AH0382 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 2200Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk
39AH0382
Cap, Aec-Q200, 2200Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk 39AH0382
CAP, AEC-Q200, 2200PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 2200PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-173830-1-ND 445-173830-6-ND 39AH0382
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 2200Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101C133T200DE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers