TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E2X8R2A153M080AD

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2X8R2A153M080AD - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2X8R2A153M080AD
Multilayer Ceramic Chip Capacitor CGA3E2X8R2A153M080AD
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-9850-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9850-2-ND
Ceramic Capacitors 445-9850-2-ND
0.015µF ±20% 100V Ceramic Capacitor X8R 0603 (1608 Metric)

0.015µF ±20% 100V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors CGA3E2X8R2A153M080AD
CAP CER 0.015UF 100V 0603 EPOXY

CAP CER 0.015UF 100V 0603 EPOXY

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number CGA3E2X8R2A153M080AD 445-9850-2-ND CGA3E2X8R2A153M080AD
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Multilayer Single-Layer
Applications Automotive Automotive Automotive; Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 157AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers