10000pF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)
10000pF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)
10000pF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)
CAP, AEC-Q200, 0.01UF, 100V, MLCC, 0603 ROHS COMPLIANT: YES
CAP CER 10000PF 100V X8R 0603
CAP CER 10000PF 100V X8R 0603
| DigiKey | DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 445-173727-1-ND | 445-173727-6-ND | 39AH0381 | 769-CGA3E2X8R2A103K080AE | CGA3E2X8R2A103K080AE |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, Aec-Q200, 0.01Uf, 100V, Mlcc, 0603 Rohs Compliant Tdk | CAP CER 10000PF 100V X8R 0603 | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | Automotive | Automotive | Automotive | ||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |