Mid Voltage (100 to 630V)
TDK CGA3E2X8R2A103K080AA
TDK CGA3E2X8R2A103K080AA
TDK CGA3E2X8R2A103K080AA
10000pF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)
10000pF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)
10000pF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)
CAP CER 10000PF 100V X8R 0603
Multilayer Ceramic Capacitor, CGA Series, 0.01 - F, - 10%, X8R, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes
CAP, AEC-Q200, 0.01UF, 100V, MLCC, 0603; Capacitance:0.01µF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes
CAP CER 10000PF 100V X8R 0603
| TDK Corporation | RS Components, Ltd. | RS Components, Ltd. | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CGA3E2X8R2A103K080AA | 9155774P | 9155774 | 445-5903-2-ND | 445-5903-6-ND | CGA3E2X8R2A103K080AA | 52W9690 | 94AC7459 | CGA3E2X8R2A103K080AA |
| Product Name | Multilayer Ceramic Chip Capacitor | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Multilayer Ceramic Capacitor, Cga Series, 0.01 F, 10%, X8R, 100 V, 0603 [1608 Metric] Rohs Compliant Tdk | Cap, Aec-Q200, 0.01Uf, 100V, Mlcc, 0603; Capacitance Tdk | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |||||
| Technology | Multilayer | Multilayer | Multilayer | Single-Layer | Multilayer | Film Capacitors | |||
| Applications | Automotive | Automotive | Automotive | Automotive | Automotive | Automotive; Automotive | Automotive | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; X8R | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |||
| Capacitance Range | 0.0100 microF | 0.0100 microF | 0.0100 microF | 0.0100 microF | 0.0100 microF |