TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E2X8R1H223M080AA

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2X8R1H223M080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2X8R1H223M080AA
Multilayer Ceramic Chip Capacitor CGA3E2X8R1H223M080AA
High Temperature Application

High Temperature Application

Supplier's Site
Ceramic Capacitors - 445-12601-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12601-6-ND
Ceramic Capacitors 445-12601-6-ND
0.022µF ±20% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

0.022µF ±20% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12601-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12601-2-ND
Ceramic Capacitors 445-12601-2-ND
0.022µF ±20% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

0.022µF ±20% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12601-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12601-1-ND
Ceramic Capacitors 445-12601-1-ND
0.022µF ±20% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

0.022µF ±20% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors CGA3E2X8R1H223M080AA
CAP CER 0.022UF 50V X8R 0603

CAP CER 0.022UF 50V X8R 0603

Supplier's Site
Ceramic Capacitors - CGA3E2X8R1H223M080AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E2X8R1H223M080AA
Ceramic Capacitors CGA3E2X8R1H223M080AA
CAP CER 0.022UF 50V X8R 0603

CAP CER 0.022UF 50V X8R 0603

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E2X8R1H223M080AA 445-12601-6-ND 445-12601-2-ND CGA3E2X8R1H223M080AA CGA3E2X8R1H223M080AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Single-Layer Film Capacitors
Applications Automotive Automotive Automotive Automotive; Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525001P00HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details