TDK U.S.A. Corporation Ceramic Capacitors CGA3E2X8R1H223K080AE

Description
0.022µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.022µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-173783-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173783-1-ND
Ceramic Capacitors 445-173783-1-ND
0.022µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

0.022µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173783-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173783-2-ND
Ceramic Capacitors 445-173783-2-ND
0.022µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

0.022µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173783-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173783-6-ND
Ceramic Capacitors 445-173783-6-ND
0.022µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

0.022µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 0.022Uf, 50V, Mlcc, 0603 Rohs Compliant Tdk - 39AH0377 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.022Uf, 50V, Mlcc, 0603 Rohs Compliant Tdk
39AH0377
Cap, Aec-Q200, 0.022Uf, 50V, Mlcc, 0603 Rohs Compliant Tdk 39AH0377
CAP, AEC-Q200, 0.022UF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.022UF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-173783-1-ND 445-173783-6-ND 39AH0377
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.022Uf, 50V, Mlcc, 0603 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Ceramic Capacitors - 1378087-C1206C473K5RAC - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0470 microF
Capacitance Tolerance 10 (+/- %)
View Details
2 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000680FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701110 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details