TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E2X8R1H223K080AA

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2X8R1H223K080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2X8R1H223K080AA
Multilayer Ceramic Chip Capacitor CGA3E2X8R1H223K080AA
High Temperature Application

High Temperature Application

Supplier's Site
Ceramic Capacitors - 445-5894-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5894-1-ND
Ceramic Capacitors 445-5894-1-ND
0.022µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

0.022µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5894-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5894-2-ND
Ceramic Capacitors 445-5894-2-ND
0.022µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

0.022µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5894-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5894-6-ND
Ceramic Capacitors 445-5894-6-ND
0.022µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

0.022µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1794876 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1794876
MLCCs - Multilayer Ceramic Capacitors 1794876
TDK CGA3E2X8R1H223K080AA

TDK CGA3E2X8R1H223K080AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1795560 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795560
MLCCs - Multilayer Ceramic Capacitors 1795560
TDK CGA3E2X8R1H223K080AA

TDK CGA3E2X8R1H223K080AA

Supplier's Site
Ceramic Capacitors - CGA3E2X8R1H223K080AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E2X8R1H223K080AA
Ceramic Capacitors CGA3E2X8R1H223K080AA
CAP CER 0.022UF 50V X8R 0603

CAP CER 0.022UF 50V X8R 0603

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey RS Components, Ltd. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E2X8R1H223K080AA 445-5894-1-ND 445-5894-6-ND 1794876 CGA3E2X8R1H223K080AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701143 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-108CKE063M - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Capacitance Type Fixed
View Details
6 suppliers