TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E2X8R1H152K080AA

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2X8R1H152K080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2X8R1H152K080AA
Multilayer Ceramic Chip Capacitor CGA3E2X8R1H152K080AA
High Temperature Application

High Temperature Application

Supplier's Site
Ceramic Capacitors - 445-5887-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5887-6-ND
Ceramic Capacitors 445-5887-6-ND
1500pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

1500pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5887-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5887-1-ND
Ceramic Capacitors 445-5887-1-ND
1500pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

1500pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5887-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5887-2-ND
Ceramic Capacitors 445-5887-2-ND
1500pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

1500pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors CGA3E2X8R1H152K080AA
CAP CER 1500PF 50V X8R 0603

CAP CER 1500PF 50V X8R 0603

Supplier's Site
Multilayer Ceramic Capacitor, Cga Series, 1500 Pf, 10%, X8R, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk - 12T1629 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Cga Series, 1500 Pf, 10%, X8R, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk
12T1629
Multilayer Ceramic Capacitor, Cga Series, 1500 Pf, 10%, X8R, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk 12T1629
Multilayer Ceramic Capacitor, CGA Series, 1500 pF, - 10%, X8R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, CGA Series, 1500 pF, - 10%, X8R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E2X8R1H152K080AA 445-5887-6-ND 445-5887-1-ND CGA3E2X8R1H152K080AA 12T1629
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Multilayer Ceramic Capacitor, Cga Series, 1500 Pf, 10%, X8R, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Single-Layer Multilayer
Applications Automotive Automotive Automotive Automotive; Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0015 microF 0.0015 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101422U040AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 0603J0102P70CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details