TDK U.S.A. Corporation Ceramic Capacitors CGA3E2X8R1H103K080AE

Description
10000pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-173701-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173701-1-ND
Ceramic Capacitors 445-173701-1-ND
10000pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

10000pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173701-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173701-6-ND
Ceramic Capacitors 445-173701-6-ND
10000pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

10000pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173701-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173701-2-ND
Ceramic Capacitors 445-173701-2-ND
10000pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

10000pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 0.01Uf, 50V, Mlcc, 0603 Rohs Compliant Tdk - 39AH0375 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.01Uf, 50V, Mlcc, 0603 Rohs Compliant Tdk
39AH0375
Cap, Aec-Q200, 0.01Uf, 50V, Mlcc, 0603 Rohs Compliant Tdk 39AH0375
CAP, AEC-Q200, 0.01UF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.01UF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-173701-1-ND 445-173701-6-ND 39AH0375
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.01Uf, 50V, Mlcc, 0603 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701065 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C0805C104K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100681KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers