TDK Corporation Multilayer Ceramic Chip Capacitor CGA3E2X8R1H103K080AA

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2X8R1H103K080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2X8R1H103K080AA
Multilayer Ceramic Chip Capacitor CGA3E2X8R1H103K080AA
High Temperature Application

High Temperature Application

Supplier's Site
Ceramic Capacitors - 445-5892-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5892-2-ND
Ceramic Capacitors 445-5892-2-ND
10000pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

10000pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5892-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5892-6-ND
Ceramic Capacitors 445-5892-6-ND
10000pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

10000pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5892-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5892-1-ND
Ceramic Capacitors 445-5892-1-ND
10000pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

10000pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, Cga Series, 0.01 F, 10%, X8R, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk - 52W9679 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Cga Series, 0.01 F, 10%, X8R, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk
52W9679
Multilayer Ceramic Capacitor, Cga Series, 0.01 F, 10%, X8R, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk 52W9679
Multilayer Ceramic Capacitor, CGA Series, 0.01 - F, - 10%, X8R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, CGA Series, 0.01 - F, - 10%, X8R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.01Μf, 50V, 10%, X8R, 0603; Capacitance Tdk - 03AC2427 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 50V, 10%, X8R, 0603; Capacitance Tdk
03AC2427
Cap, 0.01Μf, 50V, 10%, X8R, 0603; Capacitance Tdk 03AC2427
CAP, 0.01µF, 50V, 10%, X8R, 0603; Capacitance:10000pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.01µF, 50V, 10%, X8R, 0603; Capacitance:10000pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E2X8R1H103K080AA 445-5892-2-ND 445-5892-6-ND 52W9679 03AC2427
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Cga Series, 0.01 F, 10%, X8R, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk Cap, 0.01Μf, 50V, 10%, X8R, 0603; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 337SML025M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 0603J0100180KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details