TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E2X8R1H102M080AA

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2X8R1H102M080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2X8R1H102M080AA
Multilayer Ceramic Chip Capacitor CGA3E2X8R1H102M080AA
High Temperature Application

High Temperature Application

Supplier's Site
Ceramic Capacitors - 445-CGA3E2X8R1H102M080AADKR-ND - DigiKey
Thief River Falls, MN, United States
1000pF ±20% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

1000pF ±20% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-CGA3E2X8R1H102M080AATR-ND - DigiKey
Thief River Falls, MN, United States
1000pF ±20% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

1000pF ±20% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-CGA3E2X8R1H102M080AACT-ND - DigiKey
Thief River Falls, MN, United States
1000pF ±20% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

1000pF ±20% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number CGA3E2X8R1H102M080AA 445-CGA3E2X8R1H102M080AADKR-ND 445-CGA3E2X8R1H102M080AATR-ND
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701175 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/021317 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1763-0402B102K250YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details