TDK U.S.A. Corporation Ceramic Capacitors CGA3E2X8R1H102K080AE

Description
1000pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-173764-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173764-1-ND
Ceramic Capacitors 445-173764-1-ND
1000pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

1000pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173764-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173764-6-ND
Ceramic Capacitors 445-173764-6-ND
1000pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

1000pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173764-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173764-2-ND
Ceramic Capacitors 445-173764-2-ND
1000pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

1000pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 1000Pf, 50V, Mlcc, 0603 Rohs Compliant Tdk - 39AH0374 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1000Pf, 50V, Mlcc, 0603 Rohs Compliant Tdk
39AH0374
Cap, Aec-Q200, 1000Pf, 50V, Mlcc, 0603 Rohs Compliant Tdk 39AH0374
CAP, AEC-Q200, 1000PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 1000PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors CGA3E2X8R1H102K080AE
CAP CER 1000PF 50V X8R 0603

CAP CER 1000PF 50V X8R 0603

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-173764-1-ND 445-173764-6-ND 39AH0374 CGA3E2X8R1H102K080AE
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 1000Pf, 50V, Mlcc, 0603 Rohs Compliant Tdk Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive Automotive; Automotive, Boardflex Sensitive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 337UVR016MFBJ - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0103P30DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701032 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers