TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E2X8R1E683K080AA

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2X8R1E683K080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2X8R1E683K080AA
Multilayer Ceramic Chip Capacitor CGA3E2X8R1E683K080AA
High Temperature Application

High Temperature Application

Supplier's Site
Ceramic Capacitors - 445-5884-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5884-6-ND
Ceramic Capacitors 445-5884-6-ND
0.068µF ±10% 25V Ceramic Capacitor X8R 0603 (1608 Metric)

0.068µF ±10% 25V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5884-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5884-1-ND
Ceramic Capacitors 445-5884-1-ND
0.068µF ±10% 25V Ceramic Capacitor X8R 0603 (1608 Metric)

0.068µF ±10% 25V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5884-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5884-2-ND
Ceramic Capacitors 445-5884-2-ND
0.068µF ±10% 25V Ceramic Capacitor X8R 0603 (1608 Metric)

0.068µF ±10% 25V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, Cga Series, 0.068 F, 10%, X8R, 25 V, 0603 [1608 Metric] Rohs Compliant Tdk - 12T1626 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Cga Series, 0.068 F, 10%, X8R, 25 V, 0603 [1608 Metric] Rohs Compliant Tdk
12T1626
Multilayer Ceramic Capacitor, Cga Series, 0.068 F, 10%, X8R, 25 V, 0603 [1608 Metric] Rohs Compliant Tdk 12T1626
Multilayer Ceramic Capacitor, CGA Series, 0.068 - F, - 10%, X8R, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, CGA Series, 0.068 - F, - 10%, X8R, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E2X8R1E683K080AA 445-5884-6-ND 445-5884-1-ND 12T1626
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Cga Series, 0.068 F, 10%, X8R, 25 V, 0603 [1608 Metric] Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C563U063CD0D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1143-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details