TDK Corporation Multilayer Ceramic Chip Capacitor CGA3E2X8R1E104K080AA

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2X8R1E104K080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2X8R1E104K080AA
Multilayer Ceramic Chip Capacitor CGA3E2X8R1E104K080AA
High Temperature Application

High Temperature Application

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9040120 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9040120
MLCCs - Multilayer Ceramic Capacitors 9040120
TDK CGA3E2X8R1E104K080AA

TDK CGA3E2X8R1E104K080AA

Supplier's Site
Ceramic Capacitors - 445-5885-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5885-2-ND
Ceramic Capacitors 445-5885-2-ND
0.1µF ±10% 25V Ceramic Capacitor X8R 0603 (1608 Metric)

0.1µF ±10% 25V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5885-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5885-6-ND
Ceramic Capacitors 445-5885-6-ND
0.1µF ±10% 25V Ceramic Capacitor X8R 0603 (1608 Metric)

0.1µF ±10% 25V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5885-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5885-1-ND
Ceramic Capacitors 445-5885-1-ND
0.1µF ±10% 25V Ceramic Capacitor X8R 0603 (1608 Metric)

0.1µF ±10% 25V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 0.1 F, 10%, X8R, 25 V Rohs Compliant Tdk - 52W9676 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 0.1 F, 10%, X8R, 25 V Rohs Compliant Tdk
52W9676
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 0.1 F, 10%, X8R, 25 V Rohs Compliant Tdk 52W9676
Multilayer Ceramic Capacitor, AEC-Q200 CGA Series, 0.1 - F, - 10%, X8R, 25 V RoHS Compliant: Yes

Multilayer Ceramic Capacitor, AEC-Q200 CGA Series, 0.1 - F, - 10%, X8R, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 0.1 F, 10%, X8R, 25 V Rohs Compliant Tdk - 40Y2256 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 0.1 F, 10%, X8R, 25 V Rohs Compliant Tdk
40Y2256
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 0.1 F, 10%, X8R, 25 V Rohs Compliant Tdk 40Y2256
Multilayer Ceramic Capacitor, AEC-Q200 CGA Series, 0.1 - F, - 10%, X8R, 25 V RoHS Compliant: Yes

Multilayer Ceramic Capacitor, AEC-Q200 CGA Series, 0.1 - F, - 10%, X8R, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CGA3E2X8R1E104K080AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E2X8R1E104K080AA
Ceramic Capacitors CGA3E2X8R1E104K080AA
CAP CER 0.1UF 25V X8R 0603

CAP CER 0.1UF 25V X8R 0603

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E2X8R1E104K080AA 9040120 445-5885-2-ND 445-5885-6-ND 52W9676 CGA3E2X8R1E104K080AA
Product Name Multilayer Ceramic Chip Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 0.1 F, 10%, X8R, 25 V Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104MKP275KD - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
Film Capacitors - 1908545P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0603J0100271FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details