TDK Corporation Multilayer Ceramic Chip Capacitor CGA3E2X7R2A472K080AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2X7R2A472K080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2X7R2A472K080AA
Multilayer Ceramic Chip Capacitor CGA3E2X7R2A472K080AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-5810-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5810-2-ND
Ceramic Capacitors 445-5810-2-ND
4700pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

4700pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5810-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5810-6-ND
Ceramic Capacitors 445-5810-6-ND
4700pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

4700pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5810-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5810-1-ND
Ceramic Capacitors 445-5810-1-ND
4700pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

4700pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA3E2X7R2A472K080AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E2X7R2A472K080AA
Ceramic Capacitors CGA3E2X7R2A472K080AA
CAP CER 4700PF 100V X7R 0603

CAP CER 4700PF 100V X7R 0603

Supplier's Site Datasheet
Ceramic Capacitor, 4700Pf, 100V, X7R, 0603, Full Reel; Capacitance Tdk - 12T1623 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 4700Pf, 100V, X7R, 0603, Full Reel; Capacitance Tdk
12T1623
Ceramic Capacitor, 4700Pf, 100V, X7R, 0603, Full Reel; Capacitance Tdk 12T1623
CERAMIC CAPACITOR, 4700PF, 100V, X7R, 0603, FULL REEL; Capacitance:4700pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CGA Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 4700PF, 100V, X7R, 0603, FULL REEL; Capacitance:4700pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CGA Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, Cga Series, 4700 Pf, 10%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Tdk - 52W9674 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Cga Series, 4700 Pf, 10%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Tdk
52W9674
Multilayer Ceramic Capacitor, Cga Series, 4700 Pf, 10%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Tdk 52W9674
Multilayer Ceramic Capacitor, CGA Series, 4700 pF, - 10%, X7R, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, CGA Series, 4700 pF, - 10%, X7R, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E2X7R2A472K080AA 445-5810-2-ND 445-5810-6-ND CGA3E2X7R2A472K080AA 12T1623 52W9674
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 4700Pf, 100V, X7R, 0603, Full Reel; Capacitance Tdk Multilayer Ceramic Capacitor, Cga Series, 4700 Pf, 10%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors Multilayer
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104MKP275K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
Ceramic Capacitors - 1763-0402N1R5B160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers