TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E2X7R2A223M080AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2X7R2A223M080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2X7R2A223M080AA
Multilayer Ceramic Chip Capacitor CGA3E2X7R2A223M080AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-12528-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12528-2-ND
Ceramic Capacitors 445-12528-2-ND
0.022µF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

0.022µF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12528-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12528-1-ND
Ceramic Capacitors 445-12528-1-ND
0.022µF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

0.022µF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12528-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12528-6-ND
Ceramic Capacitors 445-12528-6-ND
0.022µF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

0.022µF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 0.022Uf, 100V, Mlcc, 0603 Rohs Compliant Tdk - 78AH1406 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.022Uf, 100V, Mlcc, 0603 Rohs Compliant Tdk
78AH1406
Cap, Aec-Q200, 0.022Uf, 100V, Mlcc, 0603 Rohs Compliant Tdk 78AH1406
CAP, AEC-Q200, 0.022UF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.022UF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E2X7R2A223M080AA 445-12528-2-ND 445-12528-6-ND 78AH1406
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.022Uf, 100V, Mlcc, 0603 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226SVH100MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Ceramic Capacitors - 0603J0100122KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details