TDK Corporation Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers CGA3E2X7R2A222K080AA

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 15000V (15kV) Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 15000V (15kV) Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 15000V (15kV) Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 15000V (15kV)
Temperature Coefficient: ±1200ppm/°C
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver IC - 137-LM3414HVMRX - ERSAELECTRONICS PTE. LTD.
View Details
2 suppliers
8-Channel Automotive Led Driver W/I2C - A8522KLPTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
7 suppliers
LED Drivers - 448-BCR431UXTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 6 to 42 volts
Output Current 36.5 milliamps
View Details
5 suppliers
LED Drivers - 2331435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Output Power 224 watts
Features RoHS Compliant
View Details