TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E2X7R2A153M080AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2X7R2A153M080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2X7R2A153M080AA
Multilayer Ceramic Chip Capacitor CGA3E2X7R2A153M080AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-12527-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12527-1-ND
Ceramic Capacitors 445-12527-1-ND
0.015µF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

0.015µF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12527-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12527-2-ND
Ceramic Capacitors 445-12527-2-ND
0.015µF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

0.015µF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12527-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12527-6-ND
Ceramic Capacitors 445-12527-6-ND
0.015µF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

0.015µF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA3E2X7R2A153M080AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E2X7R2A153M080AA
Ceramic Capacitors CGA3E2X7R2A153M080AA
CAP CER 0.015UF 100V X7R 0603

CAP CER 0.015UF 100V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E2X7R2A153M080AA 445-12527-1-ND 445-12527-6-ND CGA3E2X7R2A153M080AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic - 101C193U030AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0103P90BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers