TDK Corporation Ceramic Capacitors - CGA3E2X7R2A103KT0Y0N CGA3E2X7R2A103KT0Y0N

Description
Manufacturer: TDK Corporation Win Source Part Number: 722946-CGA3E2X7R2A10 3KT0Y0N Manufacturer Homepage: www.tdk.com Reference case: SMD Reference Date Code: 17+ Popularity: Low Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 722946-CGA3E2X7R2A10 3KT0Y0N Manufacturer Homepage: www.tdk.com Reference case: SMD Reference Date Code: 17+ Popularity: Low Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CGA3E2X7R2A103KT0Y0N - 722946-CGA3E2X7R2A103KT0Y0N - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CGA3E2X7R2A103KT0Y0N
722946-CGA3E2X7R2A103KT0Y0N
Ceramic Capacitors - CGA3E2X7R2A103KT0Y0N 722946-CGA3E2X7R2A103KT0Y0N
Manufacturer: TDK Corporation Win Source Part Number: 722946-CGA3E2X7R2A10 3KT0Y0N Manufacturer Homepage: www.tdk.com Reference case: SMD Reference Date Code: 17+ Popularity: Low Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 722946-CGA3E2X7R2A103KT0Y0N
Manufacturer Homepage: www.tdk.com
Reference case: SMD
Reference Date Code: 17+
Popularity: Low
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Automotive SMD 0.01uF 100V Capacitor
60-CGA3E2X7R2A103KT0Y0N
Automotive SMD 0.01uF 100V Capacitor 60-CGA3E2X7R2A103KT0Y0N
Cap Ceramic 0.01uF 100V X7R 10% Pad SMD 0603 125°C T/R Automotive AEC-Q200 Product overview: CGA3E2X7R2A103KT0Y0N from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.01uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.01uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2X7R2A103KT0 Y0N can be used for catalog matching and distributor lookup.

Cap Ceramic 0.01uF 100V X7R 10% Pad SMD 0603 125°C T/R Automotive AEC-Q200 Product overview: CGA3E2X7R2A103KT0Y0N from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.01uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.01uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2X7R2A103KT0Y0N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 722946-CGA3E2X7R2A103KT0Y0N 60-CGA3E2X7R2A103KT0Y0N
Product Name Ceramic Capacitors - CGA3E2X7R2A103KT0Y0N Automotive SMD 0.01uF 100V Capacitor
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK06BX273K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N1R5B160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details