TDK Corporation Ceramic Capacitors - CGA3E2X7R2A103KT CGA3E2X7R2A103KT

Description
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 964901-CGA3E2X7R2A10 3KT Voltage Rating: 100 V Length: 1.6 mm Mounting: SMD (SMT) Capacitance: 10 nF Tolerance: 10 % Height: 1.1 mm Material: Ceramic Categories: Ceramic Capacitors Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 800 µm RoHS: Compliant Min Operating Temperature: -55 °C Dielectric: X7R
Request a Quote
Description
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 964901-CGA3E2X7R2A10 3KT Voltage Rating: 100 V Length: 1.6 mm Mounting: SMD (SMT) Capacitance: 10 nF Tolerance: 10 % Height: 1.1 mm Material: Ceramic Categories: Ceramic Capacitors Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 800 µm RoHS: Compliant Min Operating Temperature: -55 °C Dielectric: X7R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CGA3E2X7R2A103KT - 964901-CGA3E2X7R2A103KT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CGA3E2X7R2A103KT
964901-CGA3E2X7R2A103KT
Ceramic Capacitors - CGA3E2X7R2A103KT 964901-CGA3E2X7R2A103KT
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 964901-CGA3E2X7R2A10 3KT Voltage Rating: 100 V Length: 1.6 mm Mounting: SMD (SMT) Capacitance: 10 nF Tolerance: 10 % Height: 1.1 mm Material: Ceramic Categories: Ceramic Capacitors Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 800 µm RoHS: Compliant Min Operating Temperature: -55 °C Dielectric: X7R

Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 964901-CGA3E2X7R2A103KT
Voltage Rating: 100 V
Length: 1.6 mm
Mounting: SMD (SMT)
Capacitance: 10 nF
Tolerance: 10 %
Height: 1.1 mm
Material: Ceramic
Categories: Ceramic Capacitors
Case / Package: 0603
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 800 µm
RoHS: Compliant
Min Operating Temperature: -55 °C
Dielectric: X7R

Buy Now
Product overview: CGA3E2X7R2A103KT from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2X7R2A103KT can be used for catalog matching and distributor lookup.

Product overview: CGA3E2X7R2A103KT from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2X7R2A103KT can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 964901-CGA3E2X7R2A103KT 60-CGA3E2X7R2A103KT
Product Name Ceramic Capacitors - CGA3E2X7R2A103KT Capacitor
RoHS Compliant Yes Yes
Capacitance Range 0.0100 microF 0.0100 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - 1608-050525000101FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101292U075AC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
2 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details