Mid Voltage (100 to 630V)
TDK CGA3E2X7R2A103K080AA
10000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
10000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
10000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
CAP CER 10000PF 100V X7R 0603 Product overview: CGA3E2X7R2A103K080AA
TDK - CGA3E2X7R2A103K080AA
CAP CER 10000PF 100V X7R 0603
CERAMIC CAPACITOR, 0.01UF, 100V, X7R, 0603; Capacitance:10000pF;
Multilayer Ceramic Capacitor, AEC-Q200 CGA Series, 0.01 - F, - 10%, X7R, 100 V RoHS Compliant: Yes
| TDK Corporation | RS Components, Ltd. | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CGA3E2X7R2A103K080AA | 9040117 | 445-5812-1-ND | 445-5812-6-ND | 60-CGA3E2X7R2A103K080AA | 769-CGA3E2X7R2A103K080AA | CGA3E2X7R2A103K080AA | 04X3158 | 40Y2254 |
| Product Name | Multilayer Ceramic Chip Capacitor | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | 10000PF 100V Capacitor | TDK - CGA3E2X7R2A103K080AA - Condensateur céramique multicouche CMS, 10000 pF, 100 V, 0603 [1608 Metric], ± 10%, X7R, Série CGA | Ceramic Capacitors | Ceramic Capacitor, 0.01Uf, 100V, X7R, 0603; Capacitance Tdk | Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 0.01 F, 10%, X7R, 100 V Rohs Compliant Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | ||||
| Technology | Multilayer | Multilayer | Film Capacitors | Multilayer | |||||
| Applications | Automotive | Automotive | Automotive | Automotive | |||||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; Ceramic X7R | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic X7R; X7R | Ceramic Composition | ||
| Capacitance Range | 0.0100 microF | 0.0100 microF | 0.0100 microF | 0.0100 microF | 0.0100 microF |