TDK Corporation Multilayer Ceramic Chip Capacitor CGA3E2X7R1H473K080AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2X7R1H473K080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2X7R1H473K080AA
Multilayer Ceramic Chip Capacitor CGA3E2X7R1H473K080AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
0.047UF 50V Capacitor
60-CGA3E2X7R1H473K080AA
0.047UF 50V Capacitor 60-CGA3E2X7R1H473K080AA
CAP CER 0.047UF 50V X7R 0603 Product overview: CGA3E2X7R1H473K080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2X7R1H473K08 0AA can be used for catalog matching and distributor lookup.

CAP CER 0.047UF 50V X7R 0603 Product overview: CGA3E2X7R1H473K080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2X7R1H473K080AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-5664-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5664-6-ND
Ceramic Capacitors 445-5664-6-ND
0.047µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.047µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5664-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5664-2-ND
Ceramic Capacitors 445-5664-2-ND
0.047µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.047µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5664-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5664-1-ND
Ceramic Capacitors 445-5664-1-ND
0.047µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.047µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA3E2X7R1H473K080AA - 846053-CGA3E2X7R1H473K080AA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CGA3E2X7R1H473K080AA
846053-CGA3E2X7R1H473K080AA
Ceramic Capacitors - CGA3E2X7R1H473K080AA 846053-CGA3E2X7R1H473K080AA
Manufacturer: TDK Corporation Win Source Part Number: 846053-CGA3E2X7R1H47 3K080AA Series: CGA Features: 0.047 µF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: CGA3E2X7R1H473KT0Y0N , 445-5664-1, CGA3E2X7R1H473K, 445-5664-2, 445-5664-6

Manufacturer: TDK Corporation
Win Source Part Number: 846053-CGA3E2X7R1H473K080AA
Series: CGA
Features: 0.047 µF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: CGA3E2X7R1H473KT0Y0N, 445-5664-1, CGA3E2X7R1H473K, 445-5664-2, 445-5664-6

Buy Now Datasheet
Multilayer Ceramic Capacitor, Cga Series, 0.047 F, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk - 80X3178 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Cga Series, 0.047 F, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk
80X3178
Multilayer Ceramic Capacitor, Cga Series, 0.047 F, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk 80X3178
Multilayer Ceramic Capacitor, CGA Series, 0.047 - F, - 10%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, CGA Series, 0.047 - F, - 10%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.047Μf, 50V, 10%, X7R, 0603; Capacitance Tdk - 03AC2425 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Μf, 50V, 10%, X7R, 0603; Capacitance Tdk
03AC2425
Cap, 0.047Μf, 50V, 10%, X7R, 0603; Capacitance Tdk 03AC2425
CAP, 0.047µF, 50V, 10%, X7R, 0603; Capacitance:47000pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.047µF, 50V, 10%, X7R, 0603; Capacitance:47000pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E2X7R1H473K080AA 60-CGA3E2X7R1H473K080AA 445-5664-6-ND 445-5664-2-ND 846053-CGA3E2X7R1H473K080AA 80X3178 03AC2425
Product Name Multilayer Ceramic Chip Capacitor 0.047UF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - CGA3E2X7R1H473K080AA Multilayer Ceramic Capacitor, Cga Series, 0.047 F, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk Cap, 0.047Μf, 50V, 10%, X7R, 0603; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1206C470J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B682K201NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details