TDK Corporation Multilayer Ceramic Chip Capacitor CGA3E2X7R1H333K080AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2X7R1H333K080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2X7R1H333K080AA
Multilayer Ceramic Chip Capacitor CGA3E2X7R1H333K080AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427468P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427468P
MLCCs - Multilayer Ceramic Capacitors 2427468P
TDK CGA3E2X7R1H333K080AA

TDK CGA3E2X7R1H333K080AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427468 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427468
MLCCs - Multilayer Ceramic Capacitors 2427468
TDK CGA3E2X7R1H333K080AA

TDK CGA3E2X7R1H333K080AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427467 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427467
MLCCs - Multilayer Ceramic Capacitors 2427467
TDK CGA3E2X7R1H333K080AA

TDK CGA3E2X7R1H333K080AA

Supplier's Site
Ceramic Capacitors - 445-6924-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6924-6-ND
Ceramic Capacitors 445-6924-6-ND
0.033µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.033µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6924-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6924-1-ND
Ceramic Capacitors 445-6924-1-ND
0.033µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.033µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6924-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6924-2-ND
Ceramic Capacitors 445-6924-2-ND
0.033µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.033µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA3E2X7R1H333K080AA - 1029121-CGA3E2X7R1H333K080AA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CGA3E2X7R1H333K080AA
1029121-CGA3E2X7R1H333K080AA
Ceramic Capacitors - CGA3E2X7R1H333K080AA 1029121-CGA3E2X7R1H333K080AA
Manufacturer: TDK Corporation Win Source Part Number: 1029121-CGA3E2X7R1H3 33K080AA Packaging: Reel - TR Voltage Rating: 50V Applications: Automotive Mounting: Surface Mount, MLCC Capacitance: 0.033μF Tolerance: ±10% Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.035" (0.90mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1029121-CGA3E2X7R1H333K080AA
Packaging: Reel - TR
Voltage Rating: 50V
Applications: Automotive
Mounting: Surface Mount, MLCC
Capacitance: 0.033μF
Tolerance: ±10%
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.035" (0.90mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
0.033UF 50V Capacitor
60-CGA3E2X7R1H333K080AA
0.033UF 50V Capacitor 60-CGA3E2X7R1H333K080AA
CAP CER 0.033UF 50V X7R 0603 Product overview: CGA3E2X7R1H333K080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.033UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2X7R1H333K08 0AA can be used for catalog matching and distributor lookup.

CAP CER 0.033UF 50V X7R 0603 Product overview: CGA3E2X7R1H333K080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.033UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2X7R1H333K080AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mlcc,0603,x7R,50V,33Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 51T2196 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,x7R,50V,33Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk
51T2196
Mlcc,0603,x7R,50V,33Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk 51T2196
MLCC,0603,X7R,50V,33 nF,0.8mm / Tape and Reel RoHS Compliant: Yes

MLCC,0603,X7R,50V,33nF,0.8mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation RS Components, Ltd. DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E2X7R1H333K080AA 2427468P 445-6924-6-ND 445-6924-1-ND 1029121-CGA3E2X7R1H333K080AA 60-CGA3E2X7R1H333K080AA 51T2196
Product Name Multilayer Ceramic Chip Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - CGA3E2X7R1H333K080AA 0.033UF 50V Capacitor Mlcc,0603,x7R,50V,33Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Ceramic Capacitors - C0805C181J1GACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details