TDK U.S.A. Corporation Ceramic Capacitors CGA3E2X7R1H223K080AE

Description
0.022µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.022µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-173696-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173696-1-ND
Ceramic Capacitors 445-173696-1-ND
0.022µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.022µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173696-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173696-2-ND
Ceramic Capacitors 445-173696-2-ND
0.022µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.022µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173696-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173696-6-ND
Ceramic Capacitors 445-173696-6-ND
0.022µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.022µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 0.022Uf, 50V, Mlcc, 0603 Rohs Compliant Tdk - 39AH0365 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.022Uf, 50V, Mlcc, 0603 Rohs Compliant Tdk
39AH0365
Cap, Aec-Q200, 0.022Uf, 50V, Mlcc, 0603 Rohs Compliant Tdk 39AH0365
CAP, AEC-Q200, 0.022UF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.022UF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Mlcc,0603,x7R,50V,22Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 92Y5431 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,x7R,50V,22Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk
92Y5431
Mlcc,0603,x7R,50V,22Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk 92Y5431
MLCC,0603,X7R,50V,22 nF,0.8mm / Tape and Reel RoHS Compliant: Yes

MLCC,0603,X7R,50V,22nF,0.8mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-173696-1-ND 445-173696-6-ND 39AH0365
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.022Uf, 50V, Mlcc, 0603 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M22U224M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100561GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701254 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details