TDK Corporation Multilayer Ceramic Chip Capacitor CGA3E2X7R1H223K080AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2X7R1H223K080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2X7R1H223K080AA
Multilayer Ceramic Chip Capacitor CGA3E2X7R1H223K080AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-5663-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5663-6-ND
Ceramic Capacitors 445-5663-6-ND
0.022µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.022µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5663-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5663-2-ND
Ceramic Capacitors 445-5663-2-ND
0.022µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.022µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5663-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5663-1-ND
Ceramic Capacitors 445-5663-1-ND
0.022µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.022µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA3E2X7R1H223K080AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E2X7R1H223K080AA
Ceramic Capacitors CGA3E2X7R1H223K080AA
CAP CER 0.022UF 50V X7R 0603

CAP CER 0.022UF 50V X7R 0603

Supplier's Site Datasheet
Cap, 0.022Μf, 50V, 10%, X7R, 0603; Capacitance Tdk - 33AC0503 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.022Μf, 50V, 10%, X7R, 0603; Capacitance Tdk
33AC0503
Cap, 0.022Μf, 50V, 10%, X7R, 0603; Capacitance Tdk 33AC0503
CAP, 0.022µF, 50V, 10%, X7R, 0603; Capacitance:22000pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.022µF, 50V, 10%, X7R, 0603; Capacitance:22000pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 22000Pf, 50V, Mlcc, 0603 Rohs Compliant Tdk - 68AH9325 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 22000Pf, 50V, Mlcc, 0603 Rohs Compliant Tdk
68AH9325
Cap, Aec-Q200, 22000Pf, 50V, Mlcc, 0603 Rohs Compliant Tdk 68AH9325
CAP, AEC-Q200, 22000PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 22000PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E2X7R1H223K080AA 445-5663-6-ND 445-5663-2-ND CGA3E2X7R1H223K080AA 33AC0503 68AH9325
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 0.022Μf, 50V, 10%, X7R, 0603; Capacitance Tdk Cap, Aec-Q200, 22000Pf, 50V, Mlcc, 0603 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1206C222J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000330FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details