TDK Corporation Multilayer Ceramic Chip Capacitor CGA3E2X7R1H222K080AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2X7R1H222K080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2X7R1H222K080AA
Multilayer Ceramic Chip Capacitor CGA3E2X7R1H222K080AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-5660-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5660-1-ND
Ceramic Capacitors 445-5660-1-ND
2200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

2200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5660-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5660-2-ND
Ceramic Capacitors 445-5660-2-ND
2200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

2200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5660-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5660-6-ND
Ceramic Capacitors 445-5660-6-ND
2200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

2200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1330047-CGA3E2X7R1H222K080AA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330047-CGA3E2X7R1H222K080AA
Capacitors - Ceramic Capacitors 1330047-CGA3E2X7R1H222K080AA
Manufacturer: TDK Corporation Win Source Part Number: 1330047-CGA3E2X7R1H2 22K080AA Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: Automotive Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 2200 pF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.035" (0.90mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-5660-2,CGA3E2X7R 1H222K,445-5660-6,44 5-5660-1,CGA3E2X7R1H 222KT0Y0N RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1330047-CGA3E2X7R1H222K080AA
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Applications: Automotive
Standard Package: 4,000
Mounting: Surface Mount, MLCC
Capacitance: 2200 pF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.035" (0.90mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-5660-2,CGA3E2X7R1H222K,445-5660-6,445-5660-1,CGA3E2X7R1H222KT0Y0N
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
2200PF 50V Capacitor
60-CGA3E2X7R1H222K080AA
2200PF 50V Capacitor 60-CGA3E2X7R1H222K080AA
CAP CER 2200PF 50V X7R 0603 Product overview: CGA3E2X7R1H222K080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2X7R1H222K08 0AA can be used for catalog matching and distributor lookup.

CAP CER 2200PF 50V X7R 0603 Product overview: CGA3E2X7R1H222K080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2X7R1H222K080AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, Aec-Q200, 2200Pf, 50V, Mlcc, 0603 Rohs Compliant Tdk - 68AH9324 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 2200Pf, 50V, Mlcc, 0603 Rohs Compliant Tdk
68AH9324
Cap, Aec-Q200, 2200Pf, 50V, Mlcc, 0603 Rohs Compliant Tdk 68AH9324
CAP, AEC-Q200, 2200PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 2200PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Smd Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 2200 Pf, 10%, X7R, 50 V Rohs Compliant Tdk - 39Y3544 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 2200 Pf, 10%, X7R, 50 V Rohs Compliant Tdk
39Y3544
Smd Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 2200 Pf, 10%, X7R, 50 V Rohs Compliant Tdk 39Y3544
SMD Multilayer Ceramic Capacitor, AEC-Q200 CGA Series, 2200 pF, 10%, X7R, 50 V RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, AEC-Q200 CGA Series, 2200 pF, 10%, X7R, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor, 2200Pf, 50V, X7R, 0603, Full Reel; Capacitance Tdk - 12T1611 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 2200Pf, 50V, X7R, 0603, Full Reel; Capacitance Tdk
12T1611
Ceramic Capacitor, 2200Pf, 50V, X7R, 0603, Full Reel; Capacitance Tdk 12T1611
CERAMIC CAPACITOR, 2200PF, 50V, X7R, 0603, FULL REEL; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CGA Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 2200PF, 50V, X7R, 0603, FULL REEL; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CGA Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - CGA3E2X7R1H222K080AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E2X7R1H222K080AA
Ceramic Capacitors CGA3E2X7R1H222K080AA
CAP CER 2200PF 50V X7R 0603

CAP CER 2200PF 50V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E2X7R1H222K080AA 445-5660-1-ND 445-5660-6-ND 1330047-CGA3E2X7R1H222K080AA 60-CGA3E2X7R1H222K080AA 68AH9324 39Y3544 12T1611 CGA3E2X7R1H222K080AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 2200PF 50V Capacitor Cap, Aec-Q200, 2200Pf, 50V, Mlcc, 0603 Rohs Compliant Tdk Smd Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 2200 Pf, 10%, X7R, 50 V Rohs Compliant Tdk Ceramic Capacitor, 2200Pf, 50V, X7R, 0603, Full Reel; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF 0.0022 microF 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - 1763-1193-1-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details