TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E2X7R1H153K080AD

Description
Conductive Epoxy Application
Request a Quote Datasheet
Description
Conductive Epoxy Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2X7R1H153K080AD - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2X7R1H153K080AD
Multilayer Ceramic Chip Capacitor CGA3E2X7R1H153K080AD
Conductive Epoxy Application

Conductive Epoxy Application

Supplier's Site
Ceramic Capacitors - 445-9826-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9826-1-ND
Ceramic Capacitors 445-9826-1-ND
0.015µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.015µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9826-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9826-6-ND
Ceramic Capacitors 445-9826-6-ND
0.015µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.015µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9826-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9826-2-ND
Ceramic Capacitors 445-9826-2-ND
0.015µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.015µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA3E2X7R1H153K080AD - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E2X7R1H153K080AD
Ceramic Capacitors CGA3E2X7R1H153K080AD
CAP CER 0.015UF 50V 0603 EPOXY

CAP CER 0.015UF 50V 0603 EPOXY

Supplier's Site Datasheet
Mlcc,0603,x7R,50V,15Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 51X6774 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,x7R,50V,15Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk
51X6774
Mlcc,0603,x7R,50V,15Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk 51X6774
MLCC,0603,X7R,50V,15 nF,0.8mm / Tape and Reel RoHS Compliant: Yes

MLCC,0603,X7R,50V,15nF,0.8mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E2X7R1H153K080AD 445-9826-1-ND 445-9826-6-ND CGA3E2X7R1H153K080AD 51X6774
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Mlcc,0603,x7R,50V,15Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC, Epoxy
Technology Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101902U040AB1A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 9000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - 0603J0100561FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details