TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E2X7R1H153K080AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2X7R1H153K080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2X7R1H153K080AA
Multilayer Ceramic Chip Capacitor CGA3E2X7R1H153K080AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-6923-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6923-6-ND
Ceramic Capacitors 445-6923-6-ND
0.015µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.015µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6923-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6923-1-ND
Ceramic Capacitors 445-6923-1-ND
0.015µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.015µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6923-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6923-2-ND
Ceramic Capacitors 445-6923-2-ND
0.015µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.015µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA3E2X7R1H153K080AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E2X7R1H153K080AA
Ceramic Capacitors CGA3E2X7R1H153K080AA
CAP CER 0.015UF 50V X7R 0603

CAP CER 0.015UF 50V X7R 0603

Supplier's Site Datasheet
Cap, Aec-Q200, 0.015Uf, 50V, Mlcc, 0603 Rohs Compliant Tdk - 71AH2802 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.015Uf, 50V, Mlcc, 0603 Rohs Compliant Tdk
71AH2802
Cap, Aec-Q200, 0.015Uf, 50V, Mlcc, 0603 Rohs Compliant Tdk 71AH2802
CAP, AEC-Q200, 0.015UF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.015UF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Mlcc,0603,x7R,50V,15Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 51T2192 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,x7R,50V,15Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk
51T2192
Mlcc,0603,x7R,50V,15Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk 51T2192
MLCC,0603,X7R,50V,15 nF,0.8mm / Tape and Reel RoHS Compliant: Yes

MLCC,0603,X7R,50V,15nF,0.8mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E2X7R1H153K080AA 445-6923-6-ND 445-6923-1-ND CGA3E2X7R1H153K080AA 71AH2802
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.015Uf, 50V, Mlcc, 0603 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U010AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Ceramic Capacitors - C11AHR45C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details