TDK Corporation Multilayer Ceramic Chip Capacitor CGA3E2X7R1H152K080AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2X7R1H152K080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2X7R1H152K080AA
Multilayer Ceramic Chip Capacitor CGA3E2X7R1H152K080AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-6920-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6920-1-ND
Ceramic Capacitors 445-6920-1-ND
1500pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

1500pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6920-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6920-6-ND
Ceramic Capacitors 445-6920-6-ND
1500pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

1500pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6920-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6920-2-ND
Ceramic Capacitors 445-6920-2-ND
1500pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

1500pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA3E2X7R1H152K080AA - 1161396-CGA3E2X7R1H152K080AA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CGA3E2X7R1H152K080AA
1161396-CGA3E2X7R1H152K080AA
Ceramic Capacitors - CGA3E2X7R1H152K080AA 1161396-CGA3E2X7R1H152K080AA
Manufacturer: TDK Corporation Win Source Part Number: 1161396-CGA3E2X7R1H1 52K080AA Manufacturer Homepage: www.tdk.com Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1161396-CGA3E2X7R1H152K080AA
Manufacturer Homepage: www.tdk.com
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
1500PF 50V Capacitor
60-CGA3E2X7R1H152K080AA
1500PF 50V Capacitor 60-CGA3E2X7R1H152K080AA
CAP CER 1500PF 50V X7R 0603 Product overview: CGA3E2X7R1H152K080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2X7R1H152K08 0AA can be used for catalog matching and distributor lookup.

CAP CER 1500PF 50V X7R 0603 Product overview: CGA3E2X7R1H152K080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2X7R1H152K080AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Cga Series, 1500 Pf, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk - 80X3177 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Cga Series, 1500 Pf, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk
80X3177
Multilayer Ceramic Capacitor, Cga Series, 1500 Pf, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk 80X3177
Multilayer Ceramic Capacitor, CGA Series, 1500 pF, - 10%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, CGA Series, 1500 pF, - 10%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E2X7R1H152K080AA 445-6920-1-ND 445-6920-6-ND 1161396-CGA3E2X7R1H152K080AA 60-CGA3E2X7R1H152K080AA 80X3177
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - CGA3E2X7R1H152K080AA 1500PF 50V Capacitor Multilayer Ceramic Capacitor, Cga Series, 1500 Pf, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0015 microF 0.0015 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - M39014/011313 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 1725602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details