TDK Corporation Ceramic Capacitors - CGA3E2X7R1H104KT0Y9N CGA3E2X7R1H104KT0Y9N

Description
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1120453-CGA3E2X7R1H1 04KT0Y9N Voltage Rating: 50 V Capacitance: 100 nF Height: 1.1 mm Material: Ceramic Categories: Ceramic Capacitors Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1120453-CGA3E2X7R1H1 04KT0Y9N Voltage Rating: 50 V Capacitance: 100 nF Height: 1.1 mm Material: Ceramic Categories: Ceramic Capacitors Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CGA3E2X7R1H104KT0Y9N - 1120453-CGA3E2X7R1H104KT0Y9N - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CGA3E2X7R1H104KT0Y9N
1120453-CGA3E2X7R1H104KT0Y9N
Ceramic Capacitors - CGA3E2X7R1H104KT0Y9N 1120453-CGA3E2X7R1H104KT0Y9N
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1120453-CGA3E2X7R1H1 04KT0Y9N Voltage Rating: 50 V Capacitance: 100 nF Height: 1.1 mm Material: Ceramic Categories: Ceramic Capacitors Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C

Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1120453-CGA3E2X7R1H104KT0Y9N
Voltage Rating: 50 V
Capacitance: 100 nF
Height: 1.1 mm
Material: Ceramic
Categories: Ceramic Capacitors
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C

Buy Now
Product overview: CGA3E2X7R1H104KT0Y9N from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2X7R1H104KT0 Y9N can be used for catalog matching and distributor lookup.

Product overview: CGA3E2X7R1H104KT0Y9N from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2X7R1H104KT0Y9N can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1120453-CGA3E2X7R1H104KT0Y9N 60-CGA3E2X7R1H104KT0Y9N
Product Name Ceramic Capacitors - CGA3E2X7R1H104KT0Y9N Capacitor
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100470KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C144U7R5AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers