TDK Corporation 0.1uF 50V Capacitor CGA3E2X7R1H104KT0Y0N

Description
Cap Ceramic MLCC 0.1uF ±10% 50V X7R 0603 Product overview: CGA3E2X7R1H104KT0Y0N from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2X7R1H104KT0 Y0N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic MLCC 0.1uF ±10% 50V X7R 0603 Product overview: CGA3E2X7R1H104KT0Y0N from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2X7R1H104KT0 Y0N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.1uF 50V Capacitor
60-CGA3E2X7R1H104KT0Y0N
0.1uF 50V Capacitor 60-CGA3E2X7R1H104KT0Y0N
Cap Ceramic MLCC 0.1uF ±10% 50V X7R 0603 Product overview: CGA3E2X7R1H104KT0Y0N from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2X7R1H104KT0 Y0N can be used for catalog matching and distributor lookup.

Cap Ceramic MLCC 0.1uF ±10% 50V X7R 0603 Product overview: CGA3E2X7R1H104KT0Y0N from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2X7R1H104KT0Y0N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CGA3E2X7R1H104KT0Y0N - 958643-CGA3E2X7R1H104KT0Y0N - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CGA3E2X7R1H104KT0Y0N
958643-CGA3E2X7R1H104KT0Y0N
Ceramic Capacitors - CGA3E2X7R1H104KT0Y0N 958643-CGA3E2X7R1H104KT0Y0N
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 958643-CGA3E2X7R1H10 4KT0Y0N Voltage Rating: 50 V Mounting: SMD (SMT) Capacitance: 100 nF Height: 1.1 mm Material: Ceramic Categories: Ceramic Capacitors Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C

Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 958643-CGA3E2X7R1H104KT0Y0N
Voltage Rating: 50 V
Mounting: SMD (SMT)
Capacitance: 100 nF
Height: 1.1 mm
Material: Ceramic
Categories: Ceramic Capacitors
Case / Package: 0603
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-CGA3E2X7R1H104KT0Y0N 958643-CGA3E2X7R1H104KT0Y0N
Product Name 0.1uF 50V Capacitor Ceramic Capacitors - CGA3E2X7R1H104KT0Y0N
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021347 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - 1608-0603F0500391GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers