CAP CER 10000PF 50V X7R 0603 Product overview: CGA3E2X7R1H103K080AE
10000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
10000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
10000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
TDK CGA3E2X7R1H103K080AE
TDK CGA3E2X7R1H103K080AE
CAP, 0.01µF, 50V, 10%, X7R, 0603; Capacitance:10000pF;
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-CGA3E2X7R1H103K080AE | 445-15955-2-ND | 445-15955-6-ND | 1794868 | 68AC4563 |
| Product Name | 10000PF 50V Capacitor | Ceramic Capacitors | Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Cap, 0.01Μf, 50V, 10%, X7R, 0603; Capacitance Tdk |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | ||
| RoHS Compliant | Yes | Yes | Yes | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic X7R | |
| Capacitance Range | 0.0100 microF | 0.0100 microF |