TDK Corporation Multilayer Ceramic Chip Capacitor CGA3E2X7R1H103K080AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2X7R1H103K080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2X7R1H103K080AA
Multilayer Ceramic Chip Capacitor CGA3E2X7R1H103K080AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-5662-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5662-1-ND
Ceramic Capacitors 445-5662-1-ND
10000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

10000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5662-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5662-2-ND
Ceramic Capacitors 445-5662-2-ND
10000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

10000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5662-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5662-6-ND
Ceramic Capacitors 445-5662-6-ND
10000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

10000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA3E2X7R1H103K080AA - 915305-CGA3E2X7R1H103K080AA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CGA3E2X7R1H103K080AA
915305-CGA3E2X7R1H103K080AA
Ceramic Capacitors - CGA3E2X7R1H103K080AA 915305-CGA3E2X7R1H103K080AA
Manufacturer: TDK Corporation Win Source Part Number: 915305-CGA3E2X7R1H10 3K080AA Series: CGA Operating Temperature Range: -55°C ~ 125°C Features: 10000 pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-5662-2, 445-5662-1, Q10340595, 445-5662-6, CGA3E2X7R1H103K, CGA3E2X7R1H103KT0Y0N

Manufacturer: TDK Corporation
Win Source Part Number: 915305-CGA3E2X7R1H103K080AA
Series: CGA
Operating Temperature Range: -55°C ~ 125°C
Features: 10000 pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-5662-2, 445-5662-1, Q10340595, 445-5662-6, CGA3E2X7R1H103K, CGA3E2X7R1H103KT0Y0N

Buy Now
Singapore, Singapore
10000PF 50V Capacitor
60-CGA3E2X7R1H103K080AA
10000PF 50V Capacitor 60-CGA3E2X7R1H103K080AA
CAP CER 10000PF 50V X7R 0603 Product overview: CGA3E2X7R1H103K080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2X7R1H103K08 0AA can be used for catalog matching and distributor lookup.

CAP CER 10000PF 50V X7R 0603 Product overview: CGA3E2X7R1H103K080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2X7R1H103K080AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor, 0.01Uf, 50V, X7R, 0603; Capacitance Tdk - 04X3155 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.01Uf, 50V, X7R, 0603; Capacitance Tdk
04X3155
Ceramic Capacitor, 0.01Uf, 50V, X7R, 0603; Capacitance Tdk 04X3155
CERAMIC CAPACITOR, 0.01UF, 50V, X7R, 0603; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CGA Series; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.01UF, 50V, X7R, 0603; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CGA Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 0.01 F, 10%, X7R, 50 V Rohs Compliant Tdk - 40Y2252 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 0.01 F, 10%, X7R, 50 V Rohs Compliant Tdk
40Y2252
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 0.01 F, 10%, X7R, 50 V Rohs Compliant Tdk 40Y2252
Multilayer Ceramic Capacitor, AEC-Q200 CGA Series, 0.01 - F, - 10%, X7R, 50 V RoHS Compliant: Yes

Multilayer Ceramic Capacitor, AEC-Q200 CGA Series, 0.01 - F, - 10%, X7R, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CGA3E2X7R1H103K080AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E2X7R1H103K080AA
Ceramic Capacitors CGA3E2X7R1H103K080AA
CAP CER 10000PF 50V X7R 0603

CAP CER 10000PF 50V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E2X7R1H103K080AA 445-5662-1-ND 445-5662-6-ND 915305-CGA3E2X7R1H103K080AA 60-CGA3E2X7R1H103K080AA 04X3155 40Y2252 CGA3E2X7R1H103K080AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - CGA3E2X7R1H103K080AA 10000PF 50V Capacitor Ceramic Capacitor, 0.01Uf, 50V, X7R, 0603; Capacitance Tdk Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 0.01 F, 10%, X7R, 50 V Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 157XMPL6R3MG28H - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B683K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details