TDK Corporation Multilayer Ceramic Chip Capacitor CGA3E2X7R1E104K080AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2X7R1E104K080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2X7R1E104K080AA
Multilayer Ceramic Chip Capacitor CGA3E2X7R1E104K080AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
0.1UF 25V Capacitor
60-CGA3E2X7R1E104K080AA
0.1UF 25V Capacitor 60-CGA3E2X7R1E104K080AA
CAP CER 0.1UF 25V X7R 0603 Product overview: CGA3E2X7R1E104K080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2X7R1E104K08 0AA can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 25V X7R 0603 Product overview: CGA3E2X7R1E104K080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2X7R1E104K080AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 9171394 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9171394
MLCCs - Multilayer Ceramic Capacitors 9171394
TDK CGA3E2X7R1E104K080AA

TDK CGA3E2X7R1E104K080AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 458511 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
458511
MLCCs - Multilayer Ceramic Capacitors 458511
TDK CGA3E2X7R1E104K080AA

TDK CGA3E2X7R1E104K080AA

Supplier's Site
Capacitors - Ceramic Capacitors - 1315238-CGA3E2X7R1E104K080AA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1315238-CGA3E2X7R1E104K080AA
Capacitors - Ceramic Capacitors 1315238-CGA3E2X7R1E104K080AA
Win Source Part Number: 1315238-CGA3E2X7R1E1 04K080AA Category: Capacitors>Ceramic Capacitors Series: CGA Package: Tape & Reel Applications: Automotive Capacitance: 0.1 µF Tolerance: ±10% Voltage - Rated: 25V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.035" (0.90mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation

Win Source Part Number: 1315238-CGA3E2X7R1E104K080AA
Category: Capacitors>Ceramic Capacitors
Series: CGA
Package: Tape & Reel
Applications: Automotive
Capacitance: 0.1 µF
Tolerance: ±10%
Voltage - Rated: 25V
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.035" (0.90mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation

Buy Now Datasheet
Ceramic Capacitors - 445-5667-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5667-2-ND
Ceramic Capacitors 445-5667-2-ND
0.1µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5667-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5667-1-ND
Ceramic Capacitors 445-5667-1-ND
0.1µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5667-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5667-6-ND
Ceramic Capacitors 445-5667-6-ND
0.1µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitor, 0.1Uf, 25V, X7R, 0603; Capacitance Tdk - 04X3154 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 25V, X7R, 0603; Capacitance Tdk
04X3154
Ceramic Capacitor, 0.1Uf, 25V, X7R, 0603; Capacitance Tdk 04X3154
CERAMIC CAPACITOR, 0.1UF, 25V, X7R, 0603; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CGA Series; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 25V, X7R, 0603; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CGA Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Cap, 0.1Μf, 25V, 10%, X7R, 0603; Capacitance Tdk - 79Y4100 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 25V, 10%, X7R, 0603; Capacitance Tdk
79Y4100
Cap, 0.1Μf, 25V, 10%, X7R, 0603; Capacitance Tdk 79Y4100
CAP, 0.1µF, 25V, 10%, X7R, 0603; Capacitance:0.1µF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CGA Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

CAP, 0.1µF, 25V, 10%, X7R, 0603; Capacitance:0.1µF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CGA Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors CGA3E2X7R1E104K080AA
CAP CER 0.1UF 25V X7R 0603

CAP CER 0.1UF 25V X7R 0603

Supplier's Site
Ceramic Capacitors - CGA3E2X7R1E104K080AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E2X7R1E104K080AA
Ceramic Capacitors CGA3E2X7R1E104K080AA
CAP CER 0.1UF 25V X7R 0603

CAP CER 0.1UF 25V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E2X7R1E104K080AA 60-CGA3E2X7R1E104K080AA 9171394 458511 1315238-CGA3E2X7R1E104K080AA 445-5667-2-ND 445-5667-6-ND 04X3154 79Y4100 CGA3E2X7R1E104K080AA CGA3E2X7R1E104K080AA
Product Name Multilayer Ceramic Chip Capacitor 0.1UF 25V Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 0.1Uf, 25V, X7R, 0603; Capacitance Tdk Cap, 0.1Μf, 25V, 10%, X7R, 0603; Capacitance Tdk Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Multilayer Single-Layer Film Capacitors
Applications Automotive Automotive Automotive Automotive; Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Ceramic Capacitors - 1608-05052500P700HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details