TDK U.S.A. Corporation Ceramic Capacitors CGA3E2X7R1C224M080AD

Description
0.22µF ±20% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.22µF ±20% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-9810-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9810-1-ND
Ceramic Capacitors 445-9810-1-ND
0.22µF ±20% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.22µF ±20% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9810-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9810-6-ND
Ceramic Capacitors 445-9810-6-ND
0.22µF ±20% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.22µF ±20% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9810-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9810-2-ND
Ceramic Capacitors 445-9810-2-ND
0.22µF ±20% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.22µF ±20% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA3E2X7R1C224M080AD - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E2X7R1C224M080AD
Ceramic Capacitors CGA3E2X7R1C224M080AD
CAP CER 0.22UF 16V 0603 EPOXY

CAP CER 0.22UF 16V 0603 EPOXY

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 445-9810-1-ND 445-9810-6-ND CGA3E2X7R1C224M080AD
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC, Epoxy
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-380LX102M250A032 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P20BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details