TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E2X5R1H472M080AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2X5R1H472M080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2X5R1H472M080AA
Multilayer Ceramic Chip Capacitor CGA3E2X5R1H472M080AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-12520-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12520-6-ND
Ceramic Capacitors 445-12520-6-ND
4700pF ±20% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

4700pF ±20% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12520-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12520-1-ND
Ceramic Capacitors 445-12520-1-ND
4700pF ±20% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

4700pF ±20% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12520-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12520-2-ND
Ceramic Capacitors 445-12520-2-ND
4700pF ±20% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

4700pF ±20% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
4700PF 50V Capacitor
60-CGA3E2X5R1H472M080AA
4700PF 50V Capacitor 60-CGA3E2X5R1H472M080AA
CAP CER 4700PF 50V X5R 0603 Product overview: CGA3E2X5R1H472M080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2X5R1H472M08 0AA can be used for catalog matching and distributor lookup.

CAP CER 4700PF 50V X5R 0603 Product overview: CGA3E2X5R1H472M080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2X5R1H472M080AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors CGA3E2X5R1H472M080AA
CAP CER 4700PF 50V X5R 0603

CAP CER 4700PF 50V X5R 0603

Supplier's Site
Ceramic Capacitors - CGA3E2X5R1H472M080AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E2X5R1H472M080AA
Ceramic Capacitors CGA3E2X5R1H472M080AA
CAP CER 4700PF 50V X5R 0603

CAP CER 4700PF 50V X5R 0603

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E2X5R1H472M080AA 445-12520-6-ND 445-12520-1-ND 60-CGA3E2X5R1H472M080AA CGA3E2X5R1H472M080AA CGA3E2X5R1H472M080AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 4700PF 50V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Single-Layer Film Capacitors
Applications Automotive Automotive Automotive Automotive; Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105MWR050K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
Film Capacitors - 1908905P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1763-0402N820F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details