General (Up to 50V)
0.033µF ±20% 50V Ceramic Capacitor X5R 0603 (1608 Metric)
0.033µF ±20% 50V Ceramic Capacitor X5R 0603 (1608 Metric)
0.033µF ±20% 50V Ceramic Capacitor X5R 0603 (1608 Metric)
CAP CER 0.033UF 50V X5R 0603 Product overview: CGA3E2X5R1H333M080AA
| TDK Corporation | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CGA3E2X5R1H333M080AA | 445-12493-6-ND | 445-12493-1-ND | 60-CGA3E2X5R1H333M080AA |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | 0.033UF 50V Capacitor |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor |
| Technology | Multilayer | |||
| Applications | Automotive | Automotive | Automotive | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.0330 microF | 0.0330 microF | 0.0330 microF | 0.0330 microF |