TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E2X5R1H104M080AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2X5R1H104M080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2X5R1H104M080AA
Multilayer Ceramic Chip Capacitor CGA3E2X5R1H104M080AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
0.1UF 50V Capacitor
60-CGA3E2X5R1H104M080AA
0.1UF 50V Capacitor 60-CGA3E2X5R1H104M080AA
CAP CER 0.1UF 50V X5R 0603 Product overview: CGA3E2X5R1H104M080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2X5R1H104M08 0AA can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 50V X5R 0603 Product overview: CGA3E2X5R1H104M080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2X5R1H104M080AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-12499-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12499-2-ND
Ceramic Capacitors 445-12499-2-ND
0.1µF ±20% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

0.1µF ±20% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12499-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12499-6-ND
Ceramic Capacitors 445-12499-6-ND
0.1µF ±20% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

0.1µF ±20% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12499-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12499-1-ND
Ceramic Capacitors 445-12499-1-ND
0.1µF ±20% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

0.1µF ±20% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Mlcc,0603,x5R,50V,0.1Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 51X6738 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,x5R,50V,0.1Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk
51X6738
Mlcc,0603,x5R,50V,0.1Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk 51X6738
MLCC,0603,X5R,50V,0. 1µF,0.8mm / Tape and Reel RoHS Compliant: Yes

MLCC,0603,X5R,50V,0.1µF,0.8mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E2X5R1H104M080AA 60-CGA3E2X5R1H104M080AA 445-12499-2-ND 445-12499-6-ND 51X6738
Product Name Multilayer Ceramic Chip Capacitor 0.1UF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Mlcc,0603,x5R,50V,0.1Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Capacitors - Aluminum Electrolytic Capacitors - 107UVK035MFE - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details
Film Capacitors - 1725635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details