General (Up to 50V)
0.22µF ±20% 25V Ceramic Capacitor X5R 0603 (1608 Metric)
0.22µF ±20% 25V Ceramic Capacitor X5R 0603 (1608 Metric)
0.22µF ±20% 25V Ceramic Capacitor X5R 0603 (1608 Metric)
CAP CER 0.22UF 25V X5R 0603 Product overview: CGA3E2X5R1E224M080AA
CERAMIC CAPACITORS ROHS COMPLIANT: YES
| TDK Corporation | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CGA3E2X5R1E224M080AA | 445-12465-6-ND | 445-12465-2-ND | 60-CGA3E2X5R1E224M080AA | 57AK9379 |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | 0.22UF 25V Capacitor | Ceramic Capacitors Rohs Compliant Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | |
| Technology | Multilayer | ||||
| Applications | Automotive | Automotive | Automotive | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF |