TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E2X5R1E154K080AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2X5R1E154K080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2X5R1E154K080AA
Multilayer Ceramic Chip Capacitor CGA3E2X5R1E154K080AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
0.15UF 25V Capacitor
60-CGA3E2X5R1E154K080AA
0.15UF 25V Capacitor 60-CGA3E2X5R1E154K080AA
CAP CER 0.15UF 25V X5R 0603 Product overview: CGA3E2X5R1E154K080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.15UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2X5R1E154K08 0AA can be used for catalog matching and distributor lookup.

CAP CER 0.15UF 25V X5R 0603 Product overview: CGA3E2X5R1E154K080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.15UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2X5R1E154K080AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-12462-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12462-6-ND
Ceramic Capacitors 445-12462-6-ND
0.15µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

0.15µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12462-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12462-2-ND
Ceramic Capacitors 445-12462-2-ND
0.15µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

0.15µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12462-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12462-1-ND
Ceramic Capacitors 445-12462-1-ND
0.15µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

0.15µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors Rohs Compliant Tdk - 57AK9378 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitors Rohs Compliant Tdk
57AK9378
Ceramic Capacitors Rohs Compliant Tdk 57AK9378
CERAMIC CAPACITORS ROHS COMPLIANT: YES

CERAMIC CAPACITORS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E2X5R1E154K080AA 60-CGA3E2X5R1E154K080AA 445-12462-6-ND 445-12462-2-ND 57AK9378
Product Name Multilayer Ceramic Chip Capacitor 0.15UF 25V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M15G829D2-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0505J0500510JHTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Aluminium Capacitors - 1701206 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details