TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E2X5R1E104K080AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2X5R1E104K080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2X5R1E104K080AA
Multilayer Ceramic Chip Capacitor CGA3E2X5R1E104K080AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
0.1UF 25V Capacitor
60-CGA3E2X5R1E104K080AA
0.1UF 25V Capacitor 60-CGA3E2X5R1E104K080AA
CAP CER 0.1UF 25V X5R 0603 Product overview: CGA3E2X5R1E104K080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2X5R1E104K08 0AA can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 25V X5R 0603 Product overview: CGA3E2X5R1E104K080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2X5R1E104K080AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-12460-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12460-2-ND
Ceramic Capacitors 445-12460-2-ND
0.1µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

0.1µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12460-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12460-1-ND
Ceramic Capacitors 445-12460-1-ND
0.1µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

0.1µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12460-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12460-6-ND
Ceramic Capacitors 445-12460-6-ND
0.1µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

0.1µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Mlcc,0603,x5R,25V,0.1Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 29X4674 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,x5R,25V,0.1Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk
29X4674
Mlcc,0603,x5R,25V,0.1Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk 29X4674
MLCC,0603,X5R,25V,0. 1µF,0.8mm / Tape and Reel RoHS Compliant: Yes

MLCC,0603,X5R,25V,0.1µF,0.8mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - CGA3E2X5R1E104K080AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E2X5R1E104K080AA
Ceramic Capacitors CGA3E2X5R1E104K080AA
CAP CER 0.1UF 25V X5R 0603

CAP CER 0.1UF 25V X5R 0603

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E2X5R1E104K080AA 60-CGA3E2X5R1E104K080AA 445-12460-2-ND 445-12460-6-ND 29X4674 CGA3E2X5R1E104K080AA
Product Name Multilayer Ceramic Chip Capacitor 0.1UF 25V Capacitor Ceramic Capacitors Ceramic Capacitors Mlcc,0603,x5R,25V,0.1Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Paper Film Capacitors - 104M06QC100 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
Ceramic Capacitors - 0603J0100390KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details